Manufacturer: Richtek USA Inc.
Win Source Part Number: 892508-RT6576BGQW
Operating Temperature Range: -40°C ~ 85°C
Features: PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
Package: Reel - TR
Package: 20-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: RT6576
Categories: Integrated Circuits (ICs)
Case / Package: 20-WQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT6576BGQW, RT6576BGQWTR, RT6576BGQWCT, RT6576BGQWDKR
IC REG QUAD BUCK/LNR SYNC 20WQFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892508-RT6576BGQW | RT6576BGQW | RT6576BGQW | RT6576BGQW | RT6576BGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - RT6576BGQW | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; 20-WQFN (3x3) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Active | Active |