RichTek Technology Corporation Dual Buck 5V 3.3V Step-Down DC-DC Converter IC RT6575DGQW

Description
Dual Channel Synchronous DC/DC Step Down Controller With 5V/3.3V LDOs Product overview: RT6575DGQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 5V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT6575DGQW can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Channel Synchronous DC/DC Step Down Controller With 5V/3.3V LDOs Product overview: RT6575DGQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 5V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT6575DGQW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Buck 5V 3.3V Step-Down DC-DC Converter IC - 776-RT6575DGQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Buck 5V 3.3V Step-Down DC-DC Converter IC
776-RT6575DGQW
Dual Buck 5V 3.3V Step-Down DC-DC Converter IC 776-RT6575DGQW
Dual Channel Synchronous DC/DC Step Down Controller With 5V/3.3V LDOs Product overview: RT6575DGQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 5V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT6575DGQW can be used for catalog matching and distributor lookup.

Dual Channel Synchronous DC/DC Step Down Controller With 5V/3.3V LDOs Product overview: RT6575DGQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 5V, 3.3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT6575DGQW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 776-RT6575DGQW
Product Name Dual Buck 5V 3.3V Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1227439P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
60V 80V 1A MSOP Boost DC-DC Converter IC - 715-LM5022MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 57 volts
Input Voltage 60 volts
View Details
2 suppliers