IC 2CH CTRLR WITH LDO WQFN-20
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
IC 2CH CTRLR WITH LDO WQFN-20
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6575DGQW(2) | RT6575DGQW(2) | RT6575DGQW(2) |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Life Cycle Stage | Active | Active | |
| VIN | 5 to 25 volts | 5 to 25 volts | |
| fsw | 300 to 355 kHz | 300 kHz |