Win Source Part Number: 1168035-RT6575CGQW(2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Frequency - Switching: 300kHz, 355kHz
Number of Outputs: 3
Voltage/Current - Output 1: Adjustable, Adjustable, Fixed, 2V ~ 5.5V
Voltage/Current - Output 2: Adjustable, Adjustable, Fixed, 2V ~ 4V
Voltage/Current - Output 3: Adjustable, Adjustable, Fixed, 3.3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 5V ~ 25V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT6575CGQW(2)TR
IC 2CH CTRLR WITH LDO WQFN-20 Product overview: RT6575CGQW(2) from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT6575CGQW(2) can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz, 355kHz 20-WQFN (3x3)
IC 2CH CTRLR WITH LDO WQFN-20
IC 2CH CTRLR WITH LDO WQFN-20
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1168035-RT6575CGQW(2) | 776-RT6575CGQW(2) | RT6575CGQW(2) | RT6575CGQW(2) | RT6575CGQW(2) |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Dual LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |