RichTek Technology Corporation Dual LDO Voltage Regulator IC RT6575AGQW

Description
IC 2CH CTRLR WITH LDO WQFN-20 Product overview: RT6575AGQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT6575AGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 2CH CTRLR WITH LDO WQFN-20 Product overview: RT6575AGQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT6575AGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual LDO Voltage Regulator IC
776-RT6575AGQW
Dual LDO Voltage Regulator IC 776-RT6575AGQW
IC 2CH CTRLR WITH LDO WQFN-20 Product overview: RT6575AGQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT6575AGQW can be used for catalog matching and distributor lookup.

IC 2CH CTRLR WITH LDO WQFN-20 Product overview: RT6575AGQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT6575AGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - 1028-RT6575AGQWTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
1028-RT6575AGQWTR-ND
Voltage Regulators - Linear + Switching 1028-RT6575AGQWTR-ND
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz, 355kHz 20-WQFN (3x3)

PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz, 355kHz 20-WQFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear + Switching - 1028-RT6575AGQWCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
1028-RT6575AGQWCT-ND
Voltage Regulators - Linear + Switching 1028-RT6575AGQWCT-ND
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz, 355kHz 20-WQFN (3x3)

PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz, 355kHz 20-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching - 988207-RT6575AGQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching
988207-RT6575AGQW
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching 988207-RT6575AGQW
Win Source Part Number: 988207-RT6575AGQW Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1) Frequency - Switching: 300kHz, 355kHz Number of Outputs: 3 Voltage/Current - Output 1: Adjustable, Adjustable, Fixed, 2V ~ 5.5V Voltage/Current - Output 2: Adjustable, Adjustable, Fixed, 2V ~ 4V Voltage/Current - Output 3: Adjustable, Adjustable, Fixed, 3.3V, 100mA w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Voltage - Supply: 5V ~ 25V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT6575AGQWTR,10 28-RT6575AGQWCT,1028 -RT6575AGQWDKR

Win Source Part Number: 988207-RT6575AGQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Frequency - Switching: 300kHz, 355kHz
Number of Outputs: 3
Voltage/Current - Output 1: Adjustable, Adjustable, Fixed, 2V ~ 5.5V
Voltage/Current - Output 2: Adjustable, Adjustable, Fixed, 2V ~ 4V
Voltage/Current - Output 3: Adjustable, Adjustable, Fixed, 3.3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 5V ~ 25V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT6575AGQWTR,1028-RT6575AGQWCT,1028-RT6575AGQWDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - RT6575AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
RT6575AGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching RT6575AGQW
IC 2CH CTRLR WITH LDO WQFN-20

IC 2CH CTRLR WITH LDO WQFN-20

Supplier's Site
Voltage Regulators - Linear + Switching - RT6575AGQW - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
RT6575AGQW
Voltage Regulators - Linear + Switching RT6575AGQW
IC 2CH CTRLR WITH LDO WQFN-20

IC 2CH CTRLR WITH LDO WQFN-20

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - RT6575AGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
RT6575AGQW
Voltage Regulators - Linear + Switching RT6575AGQW
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz, 355kHz 20-WQFN (3x3)

PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 300kHz, 355kHz 20-WQFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT6575AGQW 1028-RT6575AGQWTR-ND 988207-RT6575AGQW RT6575AGQW RT6575AGQW RT6575AGQW
Product Name Dual LDO Voltage Regulator IC Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Package Type Other; Tape & Reel (TR) Other; 20-WFQFN Exposed Pad Other; Tape & Reel Other; 20-WFQFN Exposed Pad Other; 20-WFQFN Exposed Pad
IOUT 0.1000 amps 0.1000 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard; Low Dropout Standard; Low Dropout
Output Voltage ? to 5.5 volts
Unlock Full Specs
to access all available technical data