RichTek Technology Corporation DC DC Switching Controllers RT6543AGQW

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 1028-RT6543AGQWCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-RT6543AGQWCT-ND
DC DC Switching Controllers 1028-RT6543AGQWCT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 1028-RT6543AGQWTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-RT6543AGQWTR-ND
DC DC Switching Controllers 1028-RT6543AGQWTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 1028-RT6543AGQWDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-RT6543AGQWDKR-ND
DC DC Switching Controllers 1028-RT6543AGQWDKR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 963492-RT6543AGQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
963492-RT6543AGQW
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 963492-RT6543AGQW
Win Source Part Number: 963492-RT6543AGQW Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 400kHz, 600kHz, 800kHz Control Features: Current Limit, Dead Time Control, Enable, Frequency Control, Phase Control, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 3V ~ 24V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT6543AGQWTR,10 28-RT6543AGQWDKR,102 8-RT6543AGQWCT

Win Source Part Number: 963492-RT6543AGQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz, 600kHz, 800kHz
Control Features: Current Limit, Dead Time Control, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 3V ~ 24V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT6543AGQWTR,1028-RT6543AGQWDKR,1028-RT6543AGQWCT

Buy Now Datasheet
DC DC Switching Controllers - RT6543AGQW - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
RT6543AGQW
DC DC Switching Controllers RT6543AGQW
IC REG CTRLR BUCK PWM WQFN-20

IC REG CTRLR BUCK PWM WQFN-20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - RT6543AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
RT6543AGQW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers RT6543AGQW
IC REG CTRLR BUCK PWM WQFN-20

IC REG CTRLR BUCK PWM WQFN-20

Supplier's Site
DC DC Switching Controllers - RT6543AGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT6543AGQW
DC DC Switching Controllers RT6543AGQW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-RT6543AGQWCT-ND 963492-RT6543AGQW RT6543AGQW RT6543AGQW RT6543AGQW
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; 20-WFQFN Exposed Pad Other; Tape & Reel Other; 20-WFQFN Exposed Pad Other; 20-WFQFN Exposed Pad
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Dead Time Control, Enable, Frequency Control, Phase Control, Power Good, Soft Start
fsw 400 to 800 kHz 400 to 800 kHz 400 kHz 400 to 800 kHz 400 to 800 kHz
Unlock Full Specs
to access all available technical data