RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators RT6365GQW

Description
Win Source Part Number: 1122398-RT6365GQW Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Package / Case: 10-WDFN Exposed Pad Supplier Device Package: 10-WDFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT6365GQWCT,102 8-RT6365GQWDKR,1028- RT6365GQWTR
Request a Quote Datasheet
Description
Win Source Part Number: 1122398-RT6365GQW Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Package / Case: 10-WDFN Exposed Pad Supplier Device Package: 10-WDFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT6365GQWCT,102 8-RT6365GQWDKR,1028- RT6365GQWTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1122398-RT6365GQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1122398-RT6365GQW
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1122398-RT6365GQW
Win Source Part Number: 1122398-RT6365GQW Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Package / Case: 10-WDFN Exposed Pad Supplier Device Package: 10-WDFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT6365GQWCT,102 8-RT6365GQWDKR,1028- RT6365GQWTR

Win Source Part Number: 1122398-RT6365GQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2.5MHz
Voltage - Output (Max): 60V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Package / Case: 10-WDFN Exposed Pad
Supplier Device Package: 10-WDFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT6365GQWCT,1028-RT6365GQWDKR,1028-RT6365GQWTR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT6365GQWDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT6365GQWDKR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT6365GQWDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT6365GQWTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT6365GQWTR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT6365GQWTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT6365GQWCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT6365GQWCT-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT6365GQWCT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6365GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6365GQW
Voltage Regulators - DC DC Switching Regulators RT6365GQW
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6365GQW - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT6365GQW
Voltage Regulators - DC DC Switching Regulators RT6365GQW
IC BUCK ADJ 5A ASYNC WDFN-10

IC BUCK ADJ 5A ASYNC WDFN-10

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6365GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6365GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6365GQW
IC REG BUCK ADJ 5A 10WDFN

IC REG BUCK ADJ 5A 10WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1122398-RT6365GQW 1028-RT6365GQWDKR-ND RT6365GQW RT6365GQW RT6365GQW
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel Other; 10-WDFN Exposed Pad Other; 10-WDFN Exposed Pad Other; 10-WDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz 100 kHz 100 to 2500 kHz
Unlock Full Specs
to access all available technical data