"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Win Source Part Number: 1379696-RT6360GSP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Richtek USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOP-EP
Base Product Number: RT6360
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 60V
Current - Output: 500mA
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4V
Frequency - Switching: 100kHz ~ 2.5MHz
Synchronous Rectifier: No
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT6360GSPCT-ND | 1379696-RT6360GSP | RT6360GSP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; Tape & Reel | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Output Voltage | 0.8000 to 60 volts | 0.8000 to 60 volts | |
| IOUT | 0.5000 amps | 0.5000 amps |