IC REG DL BUCK/LNR 500KHZ 23QFN
IC REG BUCK 8A 23UQFN(FC)
IC REG DL BUCK/LNR 500KHZ 23QFN
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT6338CGQUFTR-ND | RT6338CGQUF |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |
| Package Type | Other; 23-PowerUFQFN | Other; 23-PowerUFQFN |
| IOUT | 8 amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |