Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 13-PowerUFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 13-PowerUFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 13-PowerUFQFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT6308AGQUFCT-ND | RT6308AGQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 13-PowerUFQFN | Other; 13-PowerUFQFN |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.6000 to 5.1 volts | 0.6000 to 5.1 volts |