The RT6296DGJ8F is a synchronous step-down DC/DC converter designed for high efficiency, capable of delivering up to 2A output current. It operates within a wide input voltage range of 4.5V to 17V and features integrated high-side and low-side MOSFETs with on-resistances of 100mΩ and 40mΩ, respectively. The device employs current mode control for fast transient response and includes comprehensive protection features such as input under-voltage lockout, output under-voltage protection, over-current protection, and thermal shutdown. The switching frequency is fixed at 800kHz but can be synchronized to an external clock ranging from 200kHz to 2MHz. The RT6296DGJ8F also supports a power save mode for light load conditions and offers an external soft-start function to mitigate inrush current during startup. It is packaged in a compact TSOT-23-8 (FC) format, making it suitable for applications in industrial and commercial low power systems, computer peripherals, LCD monitors, TVs, and set-top boxes.
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 2A TSOT23-8
Buck Switching Regulator IC Positive Adjustable 0.807V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 2A TSOT23-8
IC REG BUCK ADJ 2A TSOT23-8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6296DGJ8FCT-ND | RT6296DGJ8F | RT6296DGJ8F | RT6296DGJ8F | RT6296DGJ8F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8070 to 15.64 volts | 0.8070 volts | 0.8070 to 15.64 volts | 0.8070 volts |