RichTek Technology Corporation Dc/dc Conv, Sync Buck, 1.4Mhz, Tsot-23-8; Topology Richtek RT6296CGJ8F

Description
DC/DC CONV, SYNC BUCK, 1.4MHZ, TSOT-23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.4MHZ, TSOT-23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.4Mhz, Tsot-23-8; Topology Richtek - 33AC0879 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.4Mhz, Tsot-23-8; Topology Richtek
33AC0879
Dc/dc Conv, Sync Buck, 1.4Mhz, Tsot-23-8; Topology Richtek 33AC0879
DC/DC CONV, SYNC BUCK, 1.4MHZ, TSOT-23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.4MHZ, TSOT-23-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0879
Product Name Dc/dc Conv, Sync Buck, 1.4Mhz, Tsot-23-8; Topology Richtek
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details