RichTek Technology Corporation Dc/dc Conv, Sync Buck, 500Khz, Uqfn-12; Topology Richtek RT6278BHGQUF

Description
DC/DC CONV, SYNC BUCK, 500KHZ, UQFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:12Pins; Output Current:8A; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 500KHZ, UQFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:12Pins; Output Current:8A; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 500Khz, Uqfn-12; Topology Richtek - 56AC9230 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 500Khz, Uqfn-12; Topology Richtek
56AC9230
Dc/dc Conv, Sync Buck, 500Khz, Uqfn-12; Topology Richtek 56AC9230
DC/DC CONV, SYNC BUCK, 500KHZ, UQFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:12Pins; Output Current:8A; MSL:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 500KHZ, UQFN-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:23V; No. of Outputs:1Outputs; DC / DC Converter IC Case:UQFN; No. of Pins:12Pins; Output Current:8A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 56AC9230
Product Name Dc/dc Conv, Sync Buck, 500Khz, Uqfn-12; Topology Richtek
Input Voltage 4.5 to 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details