Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-UFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-UFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-UFQFN
Win Source Part Number: 976595-RT6278BHGQUF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 5.1V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 23V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 12-UFQFN
Supplier Device Package: 12-UQFN-HL (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT6278BHGQUFTR,-RT62
Base Product Number: RT6278
IC REG BUCK ADJ 8A UQFN-12H
IC REG BUCK ADJ 8A 12UQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 12-UFQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6278BHGQUFTR-ND | 976595-RT6278BHGQUF | RT6278BHGQUF | RT6278BHGQUF | RT6278BHGQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-UFQFN | Other; Tape & Reel | Other; 12-UFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5.1 volts | 0.6000 volts | 0.6000 to 5.1 volts |