RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT6276BHGQUF

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-UFQFN
Request a Quote
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-UFQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT6276BHGQUF is a synchronous step-down DC-DC converter capable of delivering up to 6A of output current. It operates within an input voltage range of 4.5V to 23V and provides an adjustable output voltage from 0.6V to 6V. The device utilizes Advanced Constant On-Time (ACOT®) control, which allows for ultrafast transient response and eliminates the need for external compensation components. This regulator features built-in low RDS(ON) power MOSFETs for improved efficiency and includes protections such as input under-voltage lockout, output under-voltage protection with hiccup mode, and output over-voltage protection with auto-recovery. The RT6276B operates in Forced PWM mode, ensuring tight voltage regulation accuracy. It is packaged in a compact UQFN-12HL 3x3 mm format, making it suitable for applications in industrial and commercial low power systems, computer peripherals, and point of load regulation for high-performance DSPs, FPGAs, and ASICs.

Datasheet Summary
Powered by GS/AI

The RT6276BHGQUF is a synchronous step-down DC-DC converter capable of delivering up to 6A of output current. It operates within an input voltage range of 4.5V to 23V and provides an adjustable output voltage from 0.6V to 6V. The device utilizes Advanced Constant On-Time (ACOT®) control, which allows for ultrafast transient response and eliminates the need for external compensation components. This regulator features built-in low RDS(ON) power MOSFETs for improved efficiency and includes protections such as input under-voltage lockout, output under-voltage protection with hiccup mode, and output over-voltage protection with auto-recovery. The RT6276B operates in Forced PWM mode, ensuring tight voltage regulation accuracy. It is packaged in a compact UQFN-12HL 3x3 mm format, making it suitable for applications in industrial and commercial low power systems, computer peripherals, and point of load regulation for high-performance DSPs, FPGAs, and ASICs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - RT6276BHGQUFCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6276BHGQUFCT-ND
Voltage Regulators - DC DC Switching Regulators RT6276BHGQUFCT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-UFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-UFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6276BHGQUFDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6276BHGQUFDKR-ND
Voltage Regulators - DC DC Switching Regulators RT6276BHGQUFDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-UFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-UFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6276BHGQUFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6276BHGQUFTR-ND
Voltage Regulators - DC DC Switching Regulators RT6276BHGQUFTR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-UFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-UFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT6276BHGQUF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT6276BHGQUF
PMIC - Voltage Regulators - DC DC Switching Regulators RT6276BHGQUF
IC REG BUCK ADJ 6A UQFN-12H

IC REG BUCK ADJ 6A UQFN-12H

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6276BHGQUF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6276BHGQUF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6276BHGQUF
IC REG BUCK ADJ 6A 12UQFN

IC REG BUCK ADJ 6A 12UQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT6276BHGQUF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6276BHGQUF
Voltage Regulators - DC DC Switching Regulators RT6276BHGQUF
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-UFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-UFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RT6276BHGQUFCT-ND RT6276BHGQUF RT6276BHGQUF RT6276BHGQUF
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 12-UFQFN Other; 12-UFQFN
Special Features Synchronous Rectification
Output Voltage 0.6000 to 5.1 volts 0.6000 volts 0.6000 to 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8651KLPTR-T - 859110-A8651KLPTR-T - Win Source Electronics
Specs
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Switching Regulators - 1908116 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers