DC/DC CONV, BUCK, 100KHZ, SOP-8; Topology:Buck (Step Down); Input Voltage Min:7.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2.4A; Output Voltage Min:800mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AC0877 |
| Product Name | Dc/dc Conv, Buck, 100Khz, Sop-8; Topology Richtek |
| Input Voltage | 7.5 to 36 volts |