The RT6264BHGJ6F is a synchronous step-down DC-DC converter designed for efficient power management with an input voltage range of 4.5V to 18V and an output current capability of up to 4A. It features an adjustable output voltage range from 0.765V to 7V, making it suitable for various applications. The device employs Advanced Constant On-Time (ACOT®) control for fast transient response and operates at a fixed switching frequency of 650kHz. This regulator includes several protection features such as input under-voltage lockout, output under-voltage protection with hiccup mode, and over-temperature protection, ensuring reliable operation under varying conditions. The RT6264BHGJ6F is housed in a compact TSOT-23-6 package, making it suitable for space-constrained designs. It is RoHS compliant and optimized for use with low-ESR ceramic output capacitors, enhancing its efficiency and performance in applications like set-top boxes, LCD TVs, and home networking devices.
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1316421-RT6264BHGJ6F
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Supplier Device Package: TSOT-23-6 (FC)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-RT6264BHGJ6FTR,
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJ 4A TSOT23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6
IC BUCK ADJ 4A SYNC TSOT-28(FC)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT6264BHGJ6FCT-ND | 1316421-RT6264BHGJ6F | RT6264BHGJ6F | RT6264BHGJ6F | RT6264BHGJ6F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7650 to 7 volts | 0.7650 volts | 0.7650 to 7 volts | 0.7650 volts |