RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT6264AHGJ6F

Description
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1028-RT6264AHGJ6FTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT6264AHGJ6FTR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT6264AHGJ6FTR-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT6264AHGJ6FDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT6264AHGJ6FDKR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT6264AHGJ6FDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT6264AHGJ6FCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT6264AHGJ6FCT-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT6264AHGJ6FCT-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 961802-RT6264AHGJ6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
961802-RT6264AHGJ6F
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 961802-RT6264AHGJ6F
Win Source Part Number: 961802-RT6264AHGJ6F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 650kHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.765V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 (FC) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT6264AHGJ6FTR, 1028-RT6264AHGJ6FCT, 1028-RT6264AHGJ6FDKR

Win Source Part Number: 961802-RT6264AHGJ6F
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6 (FC)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT6264AHGJ6FTR,1028-RT6264AHGJ6FCT,1028-RT6264AHGJ6FDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6264AHGJ6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6264AHGJ6F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6264AHGJ6F
IC REG BUCK ADJ 4A TSOT23-6

IC REG BUCK ADJ 4A TSOT23-6

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT6264AHGJ6F - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT6264AHGJ6F
Voltage Regulators - DC DC Switching Regulators RT6264AHGJ6F
IC BUCK ADJ 4A SYNC TSOT-28(FC)

IC BUCK ADJ 4A SYNC TSOT-28(FC)

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6264AHGJ6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6264AHGJ6F
Voltage Regulators - DC DC Switching Regulators RT6264AHGJ6F
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-RT6264AHGJ6FTR-ND 961802-RT6264AHGJ6F RT6264AHGJ6F RT6264AHGJ6F RT6264AHGJ6F
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; Tape & Reel SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7650 to 7 volts 0.7650 volts 0.7650 volts 0.7650 to 7 volts
Unlock Full Specs
to access all available technical data