Win Source Part Number: 961801-RT6258BGQUF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 500kHz
Number of Outputs: 2
Voltage/Current - Output 1: Adjustable, Fixed, 3.3V, 8A
Voltage/Current - Output 2: Adjustable, Fixed, 3.3V, 100mA
Voltage/Current - Output 3: Adjustable, Fixed
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 4.5V ~ 23V
Package / Case: 12-UFQFN
Supplier Device Package: 12-UQFN-HL (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS568230RJER;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT6258BGQUFDKR,
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 12-UQFN-HL (3x3)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 12-UQFN-HL (3x3)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 12-UQFN-HL (3x3)
IC BUCK 23V 8A SYNC UQFN-12H(FC)
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 12-UQFN-HL (3x3)
IC BUCK 23V 8A SYNC UQFN-12H(FC)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 961801-RT6258BGQUF | 1028-RT6258BGQUFCT-ND | RT6258BGQUF | RT6258BGQUF | RT6258BGQUF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | Standard; Low Dropout | |||
| Package Type | Other; Tape & Reel | Other; 12-UFQFN | Other; 12-UFQFN | Other; 12-UFQFN | |
| Special Features | Multiple Outputs | Multiple Outputs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |