Win Source Part Number: 1122380-RT6255AHGJ6F
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: ACOT™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6 (FC)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT6255AHGJ6FDKR,RT62
Base Product Number: RT6255
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 5A TSOT23-6
IC REG BUCK ADJ 5A TSOT23-6
IC REG BUCK ADJ 5A TSOT23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A SOT-23-6 Thin, TSOT-23-6
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1122380-RT6255AHGJ6F | RT6255AHGJ6FCT-ND | RT6255AHGJ6F | RT6255AHGJ6F | RT6255AHGJ6F | RT6255AHGJ6F |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz |