Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A SOT-563, SOT-666
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1316418-RT6253AHGH6F
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 580kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Supplier Device Package: SOT-563 (FC)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SOT-563, SOT-666
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-RT6253AHGH6FDKR
Base Product Number: RT6253
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJ 3A SOT563
17V 3A ADJ ACOT BUCK SOT-563(FC)
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A SOT-563, SOT-666
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT6253AHGH6FDKR-ND | 1316418-RT6253AHGH6F | RT6253AHGH6F | RT6253AHGH6F | RT6253AHGH6F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7650 to 7 volts | 0.7650 volts | 0.7650 to 7 volts |