Win Source Part Number: 1109938-RT6252BHGH6F
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: ACOT™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 580kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563 (FC)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT6252BHGH6FDKR
Base Product Number: RT6252
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666
17V 2A ADJ ACOT BUCK SOT-563(FC)
17V 2A ADJ ACOT BUCK SOT-563(FC)
IC REG BUCK ADJ 2A SOT563
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1109938-RT6252BHGH6F | 1028-RT6252BHGH6FCT-ND | RT6252BHGH6F | RT6252BHGH6F | RT6252BHGH6F | RT6252BHGH6F |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 580 kHz | 580 kHz | 580 kHz | 580 kHz | 580 kHz | 580 kHz |