RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT6252AHGH6F

Description
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1028-RT6252AHGH6FDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT6252AHGH6FDKR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT6252AHGH6FDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT6252AHGH6FTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT6252AHGH6FTR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT6252AHGH6FTR-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT6252AHGH6FCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT6252AHGH6FCT-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT6252AHGH6FCT-ND
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6252AHGH6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6252AHGH6F
Voltage Regulators - DC DC Switching Regulators RT6252AHGH6F
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A SOT-563, SOT-666

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT6252AHGH6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT6252AHGH6F
PMIC - Voltage Regulators - DC DC Switching Regulators RT6252AHGH6F
17V 2A ADJ ACOT BUCK SOT-563(FC)

17V 2A ADJ ACOT BUCK SOT-563(FC)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6252AHGH6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6252AHGH6F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6252AHGH6F
IC REG BUCK ADJ 2A SOT563

IC REG BUCK ADJ 2A SOT563

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-RT6252AHGH6FDKR-ND RT6252AHGH6F RT6252AHGH6F RT6252AHGH6F
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT-563, SOT-666 Other; SOT-563, SOT-666
Special Features Synchronous Rectification
Output Voltage 0.7650 to 7 volts 0.7650 to 7 volts 0.7650 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907989 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51221ED16 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 1000 kHz
Duty Cycle 85
View Details