RichTek Technology Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6251BHGQW

Description
IC REG BUCK ADJUSTABLE 3A 14WQFN
Description
IC REG BUCK ADJUSTABLE 3A 14WQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The RT6251BHGQW is a synchronous step-down DC/DC converter capable of delivering up to 3A output current with an input voltage range of 4.5V to 18V. It features a current-mode architecture with external compensation, allowing for optimized transient response across various load conditions. The device includes multiple protection features such as cycle-by-cycle current limit, output under-voltage protection, output over-voltage protection, and over-temperature protection. It also supports a low current shutdown mode for efficient power management in battery-operated applications. The switching frequency is adjustable from 200kHz to 1.2MHz, and the device provides an accurate voltage reference of 0.8V ±1%. The RT6251BHGQW is packaged in a compact WQFN-14AL 3.5x3.5mm format, making it suitable for high-performance point-of-load regulation in applications such as notebook computers and high-density power systems.

Datasheet Summary
Powered by GS/AI

The RT6251BHGQW is a synchronous step-down DC/DC converter capable of delivering up to 3A output current with an input voltage range of 4.5V to 18V. It features a current-mode architecture with external compensation, allowing for optimized transient response across various load conditions. The device includes multiple protection features such as cycle-by-cycle current limit, output under-voltage protection, output over-voltage protection, and over-temperature protection. It also supports a low current shutdown mode for efficient power management in battery-operated applications. The switching frequency is adjustable from 200kHz to 1.2MHz, and the device provides an accurate voltage reference of 0.8V ±1%. The RT6251BHGQW is packaged in a compact WQFN-14AL 3.5x3.5mm format, making it suitable for high-performance point-of-load regulation in applications such as notebook computers and high-density power systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6251BHGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6251BHGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6251BHGQW
IC REG BUCK ADJUSTABLE 3A 14WQFN

IC REG BUCK ADJUSTABLE 3A 14WQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - RT6251BHGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT6251BHGQW
PMIC - Voltage Regulators - DC DC Switching Regulators RT6251BHGQW
IC REG BUCK ADJUSTABLE 3A 14WQFN

IC REG BUCK ADJUSTABLE 3A 14WQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6251BHGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6251BHGQW
Voltage Regulators - DC DC Switching Regulators RT6251BHGQW
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 14-WFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 14-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RT6251BHGQW RT6251BHGQW RT6251BHGQW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Life Cycle Stage Active Active
Output Voltage 0.8000 volts 0.8000 to 18 volts
IOUT 3 amps 3 amps 3 amps
fsw 200 to 1200 kHz 200 to 1200 kHz 200 to 1200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz, 3.5A Buck Regulator - A8583KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers
LM20143 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Switching Regulators - 1672768 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details