Win Source Part Number: 978226-RT6250BHGQUF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Package / Case: 12-UFQFN
Supplier Device Package: 12-UQFN-HL (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT6250BHGQUFTR,-RT62
Base Product Number: RT6250
Switching Regulator IC Output 12-UFQFN
Switching Regulator IC Output 12-UFQFN
Switching Regulator IC Output 12-UFQFN
IC REG BUCK ADJ 10A UQFN-12H
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 12-UFQFN
IC REG BUCK ADJ 10A 12UQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 978226-RT6250BHGQUF | RT6250BHGQUFCT-ND | RT6250BHGQUF | RT6250BHGQUF | RT6250BHGQUF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel | Other; 12-UFQFN | Other; 12-UFQFN | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.1 volts | 0.6000 to 5.1 volts | 0.6000 volts |