Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 12A 16-UFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 12A 16-UFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 12A 16-UFQFN
Manufacturer: Richtek USA Inc.
Win Source Part Number: 852522-RT6242BHGQUF
Series: ACOT™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: RT6242
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1396-1, 1028-1396-2, 1028-1396-6, -RT6242BHGQUF
IC REG BUCK ADJ 12A 16UQFN
IC REG BUCK ADJ 12A 16UQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 12A 16-UFQFN
IC REG BUCK ADJ 12A 16UQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1396-1-ND | 852522-RT6242BHGQUF | RT6242BHGQUF | RT6242BHGQUF | RT6242BHGQUF | RT6242BHGQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6242BHGQUF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 16-UFQFN | Other; Reel - TR | Other; 16-UFQFN | Other; 16-UFQFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.7000 to 8 volts | 0.7000 volts | 0.7000 to 8 volts | 0.7000 volts |