Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 12A 16-UFQFN
IC REG BUCK ADJ 12A 16UQFN
IC REG BUCK ADJ 12A 16UQFN
IC REG BUCK ADJ 12A 16UQFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6242AHGQUF | RT6242AHGQUF | RT6242AHGQUF | RT6242AHGQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 16-UFQFN | Other; 16-UFQFN | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.7000 to 8 volts | 0.7000 volts | 0.7000 volts | |
| IOUT | 12 amps | 12 amps | 12 amps | 12 amps |