IC REG BUCK ADJUSTABLE 9A 14UQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 9A 14-UFQFN
IC REG BUCK ADJ 9A 14UQFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6239AHGQUF | RT6239AHGQUF | RT6239AHGQUF |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| IOUT | 9 amps | 9 amps | 9 amps |
| fsw | 500 kHz | 500 kHz | 500 kHz |
| Package Type | Other; 14-UFQFN |