Manufacturer: Richtek USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960214-RT6238AHGQUF
Packaging: Cut Tape
Output Type: Adjustable
Number of Pins: 14
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 8 A
Output Voltage: 8 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Max Input Voltage: 18 V
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 500 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 4.5 V
Max Output Voltage: 8 V
Min Output Voltage: 700 mV
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 8A 14-UFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 8A 14-UFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 8A 14-UFQFN
IC REG BUCK ADJ 8A 14UQFN
IC REG BUCK ADJUSTABLE 8A 14UQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 8A 14-UFQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 960214-RT6238AHGQUF | RT6238AHGQUFDKR-ND | RT6238AHGQUF | RT6238AHGQUF | RT6238AHGQUF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - RT6238AHGQUF | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Special Features | Multiple Outputs | Synchronous Rectification | |||
| Output Voltage | 8 volts | 0.7000 to 8 volts | 0.7000 volts | 0.7000 to 8 volts | |
| IOUT | 8 amps | 8 amps | 8 amps | 8 amps | 8 amps |