Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 7A 14-UFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 7A 14-UFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 7A 14-UFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 7A 14-UFQFN
IC REG BUCK ADJUSTABLE 7A 14UQFN
IC REG BUCK ADJ 7A 14UQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6237ALGQUFCT-ND | RT6237ALGQUF | RT6237ALGQUF | RT6237ALGQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 14-UFQFN | Other; 14-UFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.7000 to 8 volts | 0.7000 to 8 volts | 0.7000 volts |