Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 13-UFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 13-UFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 13-UFQFN
Manufacturer: Richtek USA Inc.
Win Source Part Number: 848832-RT6236BHGQUF
Series: ACOT™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: RT6236
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT6236BHGQUFTR, RT6236BHGQUFCT, RT6236BHGQUFDKR, -RT6236BHGQUF
IC REG BUCK ADJ 6A 13UQFN
IC REG BUCK ADJUSTABLE 6A 13UQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 13-UFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6236BHGQUFDKR-ND | 848832-RT6236BHGQUF | RT6236BHGQUF | RT6236BHGQUF | RT6236BHGQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6236BHGQUF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 13-UFQFN | Other; Reel - TR | Other; 13-UFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 8 volts | 0.7000 volts | 0.7000 to 8 volts |