IC REG BUCK ADJ 3A 8WDFN
IC REG BUCK ADJUSTABLE 3A 8WDFN
IC REG BUCK ADJUSTABLE 3A 8WDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-WFDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6234BHGQW | RT6234BHGQW | RT6234BHGQW | RT6234BHGQW |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to 6.5 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |