Buck Switching Regulator IC Positive Adjustable 5V 1 Output 6A 16-UFQFN
Buck Switching Regulator IC Positive Adjustable 5V 1 Output 6A 16-UFQFN
Buck Switching Regulator IC Positive Adjustable 5V 1 Output 6A 16-UFQFN
IC BUCK ADJ 6A SYNC UQFN-16(FC)
Buck Switching Regulator IC Positive Adjustable 5V 1 Output 6A 16-UFQFN
IC REG BUCK ADJ 6A 16UQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT6230AHGQUFTR-ND | RT6230AHGQUF | RT6230AHGQUF | RT6230AHGQUF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-UFQFN | Other; 16-UFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5 to 12 volts | 5 to 12 volts | 5 volts |