Win Source Part Number: 960288-RT6228AGQUF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 5.1V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 23V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 13-PowerUFQFN
Supplier Device Package: 13-UQFN (FC) (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT6228AGQUFCT,1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 13-PowerUFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 13-PowerUFQFN
IC REG BUCK ADJ 8A 13UQFN
IC BUCK ADJ 8A SYNC UQFN-12(FC)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 13-PowerUFQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 960288-RT6228AGQUF | 1028-RT6228AGQUFTR-ND | RT6228AGQUF | RT6228AGQUF | RT6228AGQUF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tape & Reel | Other; 13-PowerUFQFN | Other; 13-PowerUFQFN | Other; 13-PowerUFQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz |