RichTek Technology Corporation Dc/dc Conv, Sync Buck, 1.4Mhz, Tsot-23-6; Topology Richtek RT6222DHGJ6F

Description
DC/DC CONV, SYNC BUCK, 1.4MHZ, TSOT-23-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 1.4MHZ, TSOT-23-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.4Mhz, Tsot-23-6; Topology Richtek - 33AC0869 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.4Mhz, Tsot-23-6; Topology Richtek
33AC0869
Dc/dc Conv, Sync Buck, 1.4Mhz, Tsot-23-6; Topology Richtek 33AC0869
DC/DC CONV, SYNC BUCK, 1.4MHZ, TSOT-23-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.4MHZ, TSOT-23-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:2A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0869
Product Name Dc/dc Conv, Sync Buck, 1.4Mhz, Tsot-23-6; Topology Richtek
Input Voltage 4.3 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details