IC REG BUCK ADJ 2A TSOT23-6
IC REG BUCK ADJ 2A TSOT23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6222CHGJ6F | RT6222CHGJ6F | RT6222CHGJ6F |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 2 amps | 2 amps | 2 amps |
| fsw | 1400 kHz | 1400 kHz | 1400 kHz |
| Package Type | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |
| Life Cycle Stage | Active | Active |