RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6222AHGJ6F RT6222AHGJ6F

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 810188-RT6222AHGJ6F Packaging: Reel Mounting Style: SMD Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: TSOT-23-6 (FC) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 18V Maximum Output Voltage: 8V Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 810188-RT6222AHGJ6F Packaging: Reel Mounting Style: SMD Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: TSOT-23-6 (FC) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 18V Maximum Output Voltage: 8V Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6222AHGJ6F - 810188-RT6222AHGJ6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6222AHGJ6F
810188-RT6222AHGJ6F
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6222AHGJ6F 810188-RT6222AHGJ6F
Manufacturer: Richtek USA Inc. Win Source Part Number: 810188-RT6222AHGJ6F Packaging: Reel Mounting Style: SMD Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: TSOT-23-6 (FC) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 18V Maximum Output Voltage: 8V Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Richtek USA Inc.
Win Source Part Number: 810188-RT6222AHGJ6F
Packaging: Reel
Mounting Style: SMD
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.3V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: TSOT-23-6 (FC)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 8V
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
Voltage Regulators - DC DC Switching Regulators - RT6222AHGJ6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6222AHGJ6F
Voltage Regulators - DC DC Switching Regulators RT6222AHGJ6F
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT6222AHGJ6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT6222AHGJ6F
PMIC - Voltage Regulators - DC DC Switching Regulators RT6222AHGJ6F
IC REG BUCK ADJ 2.5A TSOT23-6

IC REG BUCK ADJ 2.5A TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6222AHGJ6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6222AHGJ6F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6222AHGJ6F
IC REG BUCK ADJ 2.5A TSOT23-6

IC REG BUCK ADJ 2.5A TSOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 810188-RT6222AHGJ6F RT6222AHGJ6F RT6222AHGJ6F RT6222AHGJ6F
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6222AHGJ6F Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 8 volts 0.6000 to 8 volts 0.6000 volts
Unlock Full Specs
to access all available technical data