Win Source Part Number: 963967-RT6220DHGQUF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 23V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 16-PowerUFQFN
Supplier Device Package: 16-QFN Type U (FC) (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS56637RPAR;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT6220DHGQUFDKR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-PowerUFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-PowerUFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-PowerUFQFN
IC REG BUCK ADJ 6A 16UQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 963967-RT6220DHGQUF | 1028-RT6220DHGQUFTR-ND | RT6220DHGQUF | RT6220DHGQUF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tape & Reel | Other; 16-PowerUFQFN | Other; 16-PowerUFQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz |