Switching Regulator, Product overview: RT6220AGQUF from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6220AGQUF can be used for catalog matching and distributor lookup.
Switching Regulator IC Output
Switching Regulator IC Output
Switching Regulator IC Output
Win Source Part Number: 963488-RT6220AGQUF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT6220AGQUFTR,Q
IC REG BUCK ADJ 6A 16UQFN
IC BUCK ADJ 6A SYNC UQFN-16(FC)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-UFQFN
IC BUCK ADJ 6A SYNC UQFN-16(FC)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-RT6220AGQUF | 1028-RT6220AGQUFTR-ND | 963488-RT6220AGQUF | RT6220AGQUF | RT6220AGQUF | RT6220AGQUF | RT6220AGQUF |
| Product Name | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 16-UFQFN | Other; Tape & Reel | Other; 16-UFQFN | Other; 16-UFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 5 volts | 0.6000 volts | 0.6000 to 5 volts | 0.6000 volts |