Manufacturer: Richtek USA Inc.
Win Source Part Number: 892506-RT6219BHGQW
Series: ACOT™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: RT6219
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1453-6, 1028-1453-2, 1028-1453-1, -RT6219BHGQW
IC REG BUCK ADJ 4A 10WDFN
IC REG BUCK ADJUSTABLE 4A 10WDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892506-RT6219BHGQW | RT6219BHGQW | RT6219BHGQW | RT6219BHGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6219BHGQW | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 10-WDFN (3x3) | Other; 10-WFDFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.6000 volts | 0.6000 to 5 volts |