RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT6219AHGQW

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1028-1452-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1452-6-ND
Voltage Regulators - DC DC Switching Regulators 1028-1452-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1452-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1452-2-ND
Voltage Regulators - DC DC Switching Regulators 1028-1452-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1452-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1452-1-ND
Voltage Regulators - DC DC Switching Regulators 1028-1452-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6219AHGQW - 726531-RT6219AHGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6219AHGQW
726531-RT6219AHGQW
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6219AHGQW 726531-RT6219AHGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 726531-RT6219AHGQW Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 4A Categories: Integrated Circuits Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5V Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.6V Switching Frequency: 500kHz Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 23V

Manufacturer: Richtek USA Inc.
Win Source Part Number: 726531-RT6219AHGQW
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Supplier Device Package: 10-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5V
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 500kHz
Voltage - Input (Minimum): 5V
Voltage - Input (Maximum): 23V

Buy Now
IC REG BUCK ADJ 4A SYNC 10WDFN - 682-RT6219AHGQW - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 4A SYNC 10WDFN
682-RT6219AHGQW
IC REG BUCK ADJ 4A SYNC 10WDFN 682-RT6219AHGQW
IC REG BUCK ADJ 4A SYNC 10WDFN

IC REG BUCK ADJ 4A SYNC 10WDFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT6219AHGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6219AHGQW
Voltage Regulators - DC DC Switching Regulators RT6219AHGQW
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 10-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT6219AHGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT6219AHGQW
PMIC - Voltage Regulators - DC DC Switching Regulators RT6219AHGQW
IC REG BUCK ADJUSTABLE 4A 10WDFN

IC REG BUCK ADJUSTABLE 4A 10WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6219AHGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6219AHGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6219AHGQW
IC REG BUCK ADJ 4A 10WDFN

IC REG BUCK ADJ 4A 10WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-1452-6-ND 726531-RT6219AHGQW 682-RT6219AHGQW RT6219AHGQW RT6219AHGQW RT6219AHGQW
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6219AHGQW IC REG BUCK ADJ 4A SYNC 10WDFN Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 5 volts 5 volts 0.6000 to 5 volts 0.6000 volts
Unlock Full Specs
to access all available technical data