RichTek Technology Corporation Buck 24V 3A 500kHz Step-Down DC-DC Converter IC RT6217EHGJ8F

Description
24V, 3A, 500kHz, ACOTTM Step-Down Converter in 8 Pin TSOT-23, TSOT-28(FC) Product overview: RT6217EHGJ8F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24V, 3A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24V, 3A, 500kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6217EHGJ8F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24V, 3A, 500kHz, ACOTTM Step-Down Converter in 8 Pin TSOT-23, TSOT-28(FC) Product overview: RT6217EHGJ8F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24V, 3A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24V, 3A, 500kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6217EHGJ8F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 24V 3A 500kHz Step-Down DC-DC Converter IC
739-RT6217EHGJ8F
Buck 24V 3A 500kHz Step-Down DC-DC Converter IC 739-RT6217EHGJ8F
24V, 3A, 500kHz, ACOTTM Step-Down Converter in 8 Pin TSOT-23, TSOT-28(FC) Product overview: RT6217EHGJ8F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24V, 3A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24V, 3A, 500kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6217EHGJ8F can be used for catalog matching and distributor lookup.

24V, 3A, 500kHz, ACOTTM Step-Down Converter in 8 Pin TSOT-23, TSOT-28(FC) Product overview: RT6217EHGJ8F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24V, 3A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24V, 3A, 500kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6217EHGJ8F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT6217EHGJ8F
Product Name Buck 24V 3A 500kHz Step-Down DC-DC Converter IC
Input Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details