Switching Regulator IC Output SOT-23-8 Thin, TSOT-23-8
Switching Regulator IC Output SOT-23-8 Thin, TSOT-23-8
Switching Regulator IC Output SOT-23-8 Thin, TSOT-23-8
Win Source Part Number: 967725-RT6214BHRGJ8F
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT6214BHRGJ8F,RT621
Base Product Number: RT6214
IC REG BUCK ADJ 3A SYNC TSOT23-8
IC REG BUCK ADJ 3A SYNC TSOT23-8
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 3A TSOT23-8
IC REG BUCK ADJ 3A SYNC TSOT23-8
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6214BHRGJ8FTR-ND | 967725-RT6214BHRGJ8F | RT6214BHRGJ8F | 682-RT6214BHRGJ8F | RT6214BHRGJ8F | RT6214BHRGJ8F | RT6214BHRGJ8F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 3A SYNC TSOT23-8 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | |
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.7650 to 6.5 volts | 0.7650 volts | 6.5 volts | 0.7650 to 6.5 volts | 0.7650 volts |