Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Switching Regulator, 500kHz Switching Freq-Max, PDSO6, TSOT-23, 6 PIN Product overview: RT6214AHRGJ6F from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6214AHRGJ6F can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 758630-RT6214AHRGJ6F
Manufacturer Homepage: www.richtek.com
RoHS State: Request Verification
Reference case: SOT23-6
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 3A TSOT23-6(FC)
IC REG BUCK ADJ 3A TSOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT6214AHRGJ6FTR-ND | 739-RT6214AHRGJ6F | 758630-RT6214AHRGJ6F | RT6214AHRGJ6F | RT6214AHRGJ6F | RT6214AHRGJ6F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 500kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6214AHRGJ6F | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.7650 to 6.5 volts | 0.7650 to 6.5 volts | 0.7650 volts | 0.7650 volts |