The RT6214AHGJ6F is a 3A synchronous buck converter with an input voltage range of 4.5V to 18V, designed for efficient step-down power conversion in applications such as set-top boxes and surveillance systems. It operates in automatic power saving mode with a fixed switching frequency of 500kHz and features an internal feedback reference voltage of 0.8V. The device is housed in a TSOT-23-6 (FC) package, with dimensions of 2.692mm to 3.099mm in length and 1.397mm to 1.803mm in width. It includes built-in over-current protection for both high-side and low-side FETs, input under-voltage lockout, output under-voltage protection with hiccup mode, thermal shutdown, and a typcial 1ms internal soft-start. The converter is RoHS compliant and halogen free.
18V, 3A, ACOTTM Step-Down Converter in 6 and 8 Pin TSOT-23, TSOT-26(FC) Product overview: RT6214AHGJ6F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 18V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 18V, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6214AHGJ6F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-RT6214AHGJ6F |
| Product Name | Buck 18V 3A Step-Down DC-DC Converter IC |
| Input Voltage | 18 volts |