IC REG BUCK ADJ 3A TSOT23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 3A TSOT23-6
IC REG BUCK ADJ 3A TSOT23-6
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6213AHGJ6F | RT6213AHGJ6F | RT6213AHGJ6F | RT6213AHGJ6F |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |
| Life Cycle Stage | Active | Active |