RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT6212BHGJ6F

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - RT6212BHGJ6FTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6212BHGJ6FTR-ND
Voltage Regulators - DC DC Switching Regulators RT6212BHGJ6FTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6212BHGJ6FDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6212BHGJ6FDKR-ND
Voltage Regulators - DC DC Switching Regulators RT6212BHGJ6FDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6212BHGJ6FCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6212BHGJ6FCT-ND
Voltage Regulators - DC DC Switching Regulators RT6212BHGJ6FCT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6212BHGJ6F - 1244113-RT6212BHGJ6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6212BHGJ6F
1244113-RT6212BHGJ6F
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6212BHGJ6F 1244113-RT6212BHGJ6F
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244113-RT6212BHGJ6F Series: ACOT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: RT6212BHGJ6F Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.richtek.com Manufacturer Package: TSOT-23-6 Output Voltage MAX: 15.48V Input Voltage MIN: 4.5V Voltage Input MAX: 18V Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244113-RT6212BHGJ6F
Series: ACOT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: RT6212BHGJ6F
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.richtek.com
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 15.48V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6212BHGJ6F - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT6212BHGJ6F
Voltage Regulators - DC DC Switching Regulators RT6212BHGJ6F
IC REG BUCK ADJ 2A TSOT23-6

IC REG BUCK ADJ 2A TSOT23-6

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT6212BHGJ6F
PMIC - Voltage Regulators - DC DC Switching Regulators RT6212BHGJ6F
IC REG BUCK ADJ 2A TSOT23-6

IC REG BUCK ADJ 2A TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6212BHGJ6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6212BHGJ6F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6212BHGJ6F
IC REG BUCK ADJ 2A TSOT23-6

IC REG BUCK ADJ 2A TSOT23-6

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RT6212BHGJ6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6212BHGJ6F
Voltage Regulators - DC DC Switching Regulators RT6212BHGJ6F
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RT6212BHGJ6FTR-ND 1244113-RT6212BHGJ6F RT6212BHGJ6F RT6212BHGJ6F RT6212BHGJ6F RT6212BHGJ6F
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6212BHGJ6F Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 15.48 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 to 15.48 volts
Unlock Full Specs
to access all available technical data