Manufacturer: Richtek USA Inc.
Win Source Part Number: 892504-RT6211BHGE
Series: ACOT™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Family Name: RT6211
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1387-1, 1028-1387-2, -RT6211BHGE, 1028-1387-6
IC REG BUCK ADJ 1.5A SOT23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A SOT-23-6
IC REG BUCK ADJ 1.5A SOT23-6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892504-RT6211BHGE | RT6211BHGE | RT6211BHGE | RT6211BHGE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT6211BHGE | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.8000 volts | 0.8000 to 6.5 volts |