The RT6211AHGE is a synchronous step-down DC-DC converter capable of delivering up to 1.5A output current with an input voltage range of 4.5V to 18V. It operates at a switching frequency of 500kHz and utilizes an Advanced Constant On-Time (ACOT) control architecture, which enhances transient response and maintains a nearly constant frequency across varying loads and input voltages. The output voltage is adjustable from 0.8V to 6.5V, making it suitable for a variety of applications including set-top boxes, portable TVs, and access point routers. The device features integrated MOSFETs with on-resistances of 230mΩ for the high side and 130mΩ for the low side, contributing to its high efficiency. Protection mechanisms include cycle-by-cycle current limiting, output under-voltage protection, output over-current protection, and thermal shutdown. The RT6211AHGE is packaged in a compact SOT-23-6 format, which is compatible with both SnPb and Pb-free soldering processes. This product is ideal for engineers seeking a reliable and efficient voltage regulation solution for their designs.
IC REG BUCK ADJ 1.5A SOT23-6
IC REG BUCK ADJ 1.5A SOT23-6
IC REG BUCK ADJ 1.5A SOT23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A SOT-23-6
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6211AHGE | RT6211AHGE | RT6211AHGE | RT6211AHGE |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to 6.5 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz |