RichTek Technology Corporation Dc/dc Conv, Sync Buck, -999Hz, Sot-23-6; Topology Richtek RT6208GE

Description
DC/DC CONV, SYNC BUCK, -999HZ, SOT-23-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:100mA; OutputRoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, -999HZ, SOT-23-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:100mA; OutputRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RT6208 is a synchronous step-down DC/DC converter designed to operate efficiently with an input voltage range of 4.5V to 36V and capable of delivering an output current of up to 100mA. It features a low quiescent current of 25µA at no load, making it suitable for battery-powered applications. The converter operates in Boundary Conduction Mode (BCM) to enhance efficiency across varying load conditions and includes programmable high-side peak current limit, soft-start protection, and thermal shutdown features. The device is housed in a compact SOT-23-6 package and is RoHS compliant, ensuring compatibility with modern soldering processes. Applications include wireless chargers, industrial systems, and point-of-load regulation for DSPs and MCUs.

Datasheet Summary
Powered by GS/AI

The RT6208 is a synchronous step-down DC/DC converter designed to operate efficiently with an input voltage range of 4.5V to 36V and capable of delivering an output current of up to 100mA. It features a low quiescent current of 25µA at no load, making it suitable for battery-powered applications. The converter operates in Boundary Conduction Mode (BCM) to enhance efficiency across varying load conditions and includes programmable high-side peak current limit, soft-start protection, and thermal shutdown features. The device is housed in a compact SOT-23-6 package and is RoHS compliant, ensuring compatibility with modern soldering processes. Applications include wireless chargers, industrial systems, and point-of-load regulation for DSPs and MCUs.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, -999Hz, Sot-23-6; Topology Richtek - 33AC0863 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, -999Hz, Sot-23-6; Topology Richtek
33AC0863
Dc/dc Conv, Sync Buck, -999Hz, Sot-23-6; Topology Richtek 33AC0863
DC/DC CONV, SYNC BUCK, -999HZ, SOT-23-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:100mA; OutputRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, -999HZ, SOT-23-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:100mA; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0863
Product Name Dc/dc Conv, Sync Buck, -999Hz, Sot-23-6; Topology Richtek
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Specialty Product Technologies
Specs
Phase Single; Three
Configuration RackMount; Floor
View Details